Quadruple Operational Amplifier 14-TSSOP 0 to 70
Quad Op Amp, 1.2MHz BW, 16V, TSSOP, Surface Mount Product overview: LM324APWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 1.2MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 1.2MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324APWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019072-LM324APWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
15nA Quad 1.2MHz TSSOP-14 Operational Amplifier ROHS
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
OP-AMP, 1.2MHZ, 0.5V/US, TSSOP-14; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
OP-AMP, 1.2MHZ, 0.5V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
Operational Amplifiers - Op Amps Quad GP Op Amp
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM324APWR | 2088571 | 2088572P | 687-LM324APWR | 019072-LM324APWR | 296-9544-6-ND | LM324APWR | LM324APWR | LM324APWR | LM324APWR | LM324APWR | 34AH0946 | LM324APWR |
| Product Name | LM324A Quadruple Operational Amplifier | Op Amps | Op Amps | Quad SMD 1.2MHz 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324APWR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, 1.2Mhz, 0.5V/us, Tssop-14; Msl Texas Instruments | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 to 32 volts | 3 volts | 30 volts | ||||||||
| VOS | 3 millivolts | 3 millivolts | 2 millivolts | 2 millivolts | |||||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||||||
| CMRR | 65 dB |