Quadruple operational amplifier with a supply range of 3V to 36V, input offset voltage maximum of 3mV, input bias current of 50nA maximum across -40°C to +125°C, and integrated EMI and RF filtering. Packaged in a 14-pin TSSOP measuring 5mm × 6.4mm, operating from 0°C to 70°C with 2kV HBM and 1.5kV CDM ESD rating.
Quadruple Operational Amplifier 14-TSSOP 0 to 70
Operational Amplifiers - Op Amps Quad General Purpose Op Amp
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324APWE4 | LM324APWE4 |
| Product Name | LM324A Quadruple Operational Amplifier | Operational Amplifiers - Op Amps |
| Standards | RoHS | |
| Supply Voltage (VS) | 3 to 32 volts | |
| VOS | 3 millivolts | |
| Quiescent Current (IQ) | 300 microamps | |
| CMRR | 65 dB |