Quadruple Operational Amplifier 14-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1198619-LM324ANSRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Family Name: LM324A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Output Current per Channel: 60mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1.2MHz
Dual Supply Voltage (±): 3 V ~ 32 V, ±1.5 V ~ 16 V
Alternative Parts (Cross-Reference): UPC3403G2-T1/JM; UPC3403G2-E2; UPC3403G2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quad Op Amp, 1.2MHz BW, 16V, 4-Ch, SOP, Surface Mount Product overview: LM324ANSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 1.2MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 1.2MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324ANSRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SO
General Purpose Amplifier 4 Circuit 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps Quad Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324ANSRG4 | 1198619-LM324ANSRG4 | 687-LM324ANSRG4 | LM324ANSRG4-ND | LM324ANSRG4 | LM324ANSRG4 | LM324ANSRG4 | LM324ANSRG4 |
| Product Name | LM324A Quadruple Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324ANSRG4 | Quad SMD 1.2MHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 volts | |||||
| VOS | 3 millivolts | 3 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 65 dB |