Quadruple operational amplifier in 14-pin PDIP package with a supply voltage range of 3V to 36V, input offset voltage maximum of 3mV, and operating temperature range of 0°C to 70°C. The device is a next-generation replacement for LM324 and LM2902 families, featuring low input bias current of 50nA maximum across -40°C to +125°C, 2kV HBM and 1.5kV CDM ESD rating, and integrated EMI and RF filtering.
Quadruple Operational Amplifier 14-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM324ANE4 |
| Product Name | LM324A Quadruple Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 3 to 32 volts |
| VOS | 3 millivolts |
| Quiescent Current (IQ) | 300 microamps |
| CMRR | 65 dB |