The LM324AN/PB is a low-power quad operational amplifier designed for use in a variety of applications, including transducer amplifiers and DC gain blocks. It operates from a single power supply ranging from 3V to 32V or dual supplies of ±1.5V to ±16V, making it versatile for different circuit configurations. The device features a low input bias current of 45 nA and a low input offset voltage of 2 mV, ensuring accurate signal amplification. With a large DC voltage gain of 100 dB and a wide bandwidth of 1 MHz at unity gain, the LM324AN/PB is suitable for high-performance applications. The output voltage swing can range from 0V to V+ - 1.5V, allowing for effective interfacing with ground. The operational amplifier is internally frequency compensated for unity gain, which simplifies design considerations. Additionally, it has a very low supply current drain of 700 OºA, making it ideal for battery-operated devices. The LM324AN/PB is packaged in a 14-pin PDIP format, facilitating easy integration into various circuit designs. Its characteristics make it a reliable choice for engineers looking for a general-purpose amplifier solution.
Low Power Quad Operational Amplifier 14-PDIP
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324AN/PB | LM324ANNS-ND | LM324AN/PB | LM324AN/PB | LM324AN/PB |
| Product Name | LM324-N Low Power Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 32 volts | 32 volts | |||
| VOS | 3 millivolts | 2 millivolts | |||
| Quiescent Current (IQ) | 300 microamps | ||||
| CMRR | 65 dB | ||||
| GBW | 1 MHz | 1 MHz |