The LM324A is a quadruple operational amplifier with a supply range of 3V to 30V, a maximum input offset voltage of 3mV at 25°C, and an input bias current of 20nA to 250nA. It operates over a temperature range of 0°C to 70°C and features a 14-pin SOIC package measuring 8.65mm × 6mm. The device is pin-compatible with earlier LM224, LM324, and LM2902 versions.
Quadruple Operational Amplifier 14-SOIC 0 to 70
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Quad General Purpose Op Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324ADRE4 | LM324ADRE4-ND | LM324ADRE4 | LM324ADRE4 | LM324ADRE4 | LM324ADRE4 |
| Product Name | LM324A Quadruple Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 32 volts | 3 volts | ||||
| VOS | 3 millivolts | 2 millivolts | ||||
| Quiescent Current (IQ) | 300 microamps | |||||
| CMRR | 65 dB |