Texas Instruments LM324A Quadruple Operational Amplifier LM324ADR

Description
Quadruple Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM324A Quadruple Operational Amplifier - LM324ADR - Texas Instruments
Dallas, TX, United States
LM324A Quadruple Operational Amplifier
LM324ADR
LM324A Quadruple Operational Amplifier LM324ADR
Quadruple Operational Amplifier 14-SOIC 0 to 70

Quadruple Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324ADR - 019065-LM324ADR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324ADR
019065-LM324ADR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324ADR 019065-LM324ADR
Manufacturer: Texas Instruments Win Source Part Number: 019065-LM324ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Family Name: LM324A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1.4mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.2MHz Alternative Parts (Cross-Reference): LM224AD; LM324ED; TSH24ID; LM224AMX; LM2902D; AS324M-G1; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019065-LM324ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Family Name: LM324A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): LM224AD; LM324ED; TSH24ID; LM224AMX; LM2902D; AS324M-G1;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Op Amps - 2264799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264799
Op Amps 2264799
Texas Instruments LM324ADR

Texas Instruments LM324ADR

Supplier's Site
Op Amps - 2264798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264798
Op Amps 2264798
Texas Instruments LM324ADR

Texas Instruments LM324ADR

Supplier's Site
Op Amps - 2264799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264799P
Op Amps 2264799P
Texas Instruments LM324ADR

Texas Instruments LM324ADR

Supplier's Site
Singapore, Singapore
Quad 1.2MHz 16V SOIC Operational Amplifier IC
687-LM324ADR
Quad 1.2MHz 16V SOIC Operational Amplifier IC 687-LM324ADR
Quad Op Amp, 1.2MHz BW, 16V, SOIC, 4-Ch Product overview: LM324ADR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324ADR can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.2MHz BW, 16V, SOIC, 4-Ch Product overview: LM324ADR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-9540-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-9540-2-ND
Instrumentation, Op Amps, Buffer Amps 296-9540-2-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-9540-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-9540-1-ND
Instrumentation, Op Amps, Buffer Amps 296-9540-1-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-9540-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-9540-6-ND
Instrumentation, Op Amps, Buffer Amps 296-9540-6-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM324ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM324ADR
Instrumentation, OP Amps, Buffer Amps LM324ADR
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324ADR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM324ADR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM324ADR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM324ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM324ADR
Integrated Circuits (ICs) - Linear - Amplifiers LM324ADR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Op Amp, Quad Low Power, Smd, Soic14; No. Of Amplifiers Texas Instruments - 34AH0945 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Quad Low Power, Smd, Soic14; No. Of Amplifiers Texas Instruments
34AH0945
Op Amp, Quad Low Power, Smd, Soic14; No. Of Amplifiers Texas Instruments 34AH0945
OP AMP, QUAD LOW POWER, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP AMP, QUAD LOW POWER, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments - 33AH4162 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments
33AH4162
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments 33AH4162
OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM324ADR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM324ADR
Instrumentation, OP Amps, Buffer Amps LM324ADR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM324ADR
Operational Amplifiers - Op Amps LM324ADR
Operational Amplifiers - Op Amps Quad GP Op Amp

Operational Amplifiers - Op Amps Quad GP Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LM324ADR 019065-LM324ADR 2264799 687-LM324ADR 296-9540-2-ND LM324ADR LM324ADR LM324ADR 34AH0945 33AH4162 LM324ADR LM324ADR
Product Name LM324A Quadruple Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324ADR Op Amps Quad 1.2MHz 16V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, Quad Low Power, Smd, Soic14; No. Of Amplifiers Texas Instruments Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 32 volts 3 to 32 volts 16 volts 30 volts 1.5 to 16 volts 3 volts
VOS 3 millivolts 3 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101AM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers