Low Power Single Op Amp 5-SOT-23 -40 to 85
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 019060-LM321MFX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Family Name: LM321
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 660μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TS321CX5RF; TS321CX5; TS321CX5RFG;
Introduction Date: February 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
1MHz Op Amp, 30V, SOT-23-5, Single, Low Power Product overview: LM321MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 30V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 30V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM321MFX/NOPB can be used for catalog matching and distributor lookup.
45nA Single 1MHz SOT-23-5 Operational Amplifier ROHS
Operational Amplifiers - Op Amps LOW PWR SGL OP AMP
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OP-AMP, SINGLE, 1MHZ, 0.4V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OP AMP, 1MHZ, 0.4V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM321MFX/NOPB | LM321MFX/NOPBDKR-ND | 019060-LM321MFX/NOPB | 687-LM321MFX/NOPB | 2184519 | LM321MFX/NOPB | LM321MFX/NOPB | LM321MFX/NOPB | LM321MFX/NOPB | LM321MFX/NOPB | LM321MFX/NOPB | LM321MFX/NOPB | 33AH4160 | 33AH4161 |
| Product Name | LM321 Low Power Single Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM321MFX/NOPB | Low-Power 1MHz 30V SOT-23 Operational Amplifier IC | Op Amps | Operational Amplifier/Comparator >> Operational Amplifier | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Single, 1Mhz, 0.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Op Amp, 1Mhz, 0.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 30 volts | 16 volts | 3 volts | 32 volts | 3 to 32 volts | ||||||||
| VOS | 7 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||||||
| Quiescent Current (IQ) | 1150 microamps | |||||||||||||
| CMRR | 65 dB |