Low Power Single Op Amp 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019059-LM321MF/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Family Name: LM321
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 660μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TS321CX5; TS321CX5 RFG; AS321KTR-E1; AS321KTR-G1;
Introduction Date: February 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Power Management, Industrial, Portable Devices, Communications & Networking
1MHz Op Amp, Single, SOT-23-5, 1.5-30V, 85C Product overview: LM321MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 30V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 30V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM321MF/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
Operational Amplifiers - Op Amps LOW PWR SGL OP AMP
IC, OP AMP, SINGLE, SMD, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC, OP AMP, SINGLE, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
45nA Single 1MHz SOT-23-5 Operational Amplifier ROHS
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM321MF/NOPB | 019059-LM321MF/NOPB | 687-LM321MF/NOPB | LM321MF/NOPBTR-ND | 1977247P | 1977247 | LM321MF/NOPB | 33AH4159 | LM321MF/NOPB | LM321MF/NOPB | LM321MF/NOPB | LM321MF/NOPB | LM321MF/NOPB | LM321MF/NOPB |
| Product Name | LM321 Low Power Single Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM321MF/NOPB | 1MHz 30V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Operational Amplifiers - Op Amps | Ic, Op Amp, Single, Smd, Full Reel; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 30 volts | 16 volts | 3 to 32 volts | 3 volts | 3 volts | ||||||||
| VOS | 7 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||||||
| Quiescent Current (IQ) | 1150 microamps | |||||||||||||
| CMRR | 65 dB |