Manufacturer: Texas Instruments
Win Source Part Number: 877317-LM321LVIDCKR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier 1 Circuit - SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM321
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-53426-6, 296-53426-2, 296-53426-1
General Purpose Amplifier 1 Circuit SC-70-5
General Purpose Amplifier 1 Circuit SC-70-5
General Purpose Amplifier 1 Circuit SC-70-5
1-Channel industry standard low voltage operational amplifier 5-SC70 -40 to 125 Product overview: LM321LVIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM321LVIDCKR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps 1-Channel industry standard low voltage operational amplifier 5-SC70 -40 to 125
General Purpose Amplifier 1 Circuit SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 877317-LM321LVIDCKR | 296-53426-6-ND | 687-LM321LVIDCKR | LM321LVIDCKR | LM321LVIDCKR | LM321LVIDCKR | LM321LVIDCKR | LM321LVIDCKR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM321LVIDCKR | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SC-70; SC-70-5 | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Surface Mount | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Surface Mount | |||
| Source Current (IS) | 0.0900 milliamps | 0.0900 milliamps | 0.0900 milliamps | |||||
| Slew Rate | 1.5 V/µs | 1.50E-6 V/µs | 1.5 V/µs | 1.5 V/µs | ||||
| Number of Pins | 5 |