Manufacturer: Texas Instruments
Win Source Part Number: 1198608-LM320T-15
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Configuration: Negative
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 64dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: LM320
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -15V
Voltage - Input (Maximum): -35V
Current - Quiescent (Iq): 2mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198608-LM320T-15 |
| Product Name | Electronic Surplus - LM320T-15 |