Texas Instruments High-Performance Analog Buck 650mA Step-Down DC-DC Converter IC LM3205TL

Description
650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers Product overview: LM3205TL from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 650mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 650mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3205TL can be used for catalog matching and distributor lookup.
Request a Quote
Description
650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers Product overview: LM3205TL from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 650mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 650mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3205TL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 650mA Step-Down DC-DC Converter IC - 739-LM3205TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 650mA Step-Down DC-DC Converter IC
739-LM3205TL
Buck 650mA Step-Down DC-DC Converter IC 739-LM3205TL
650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers Product overview: LM3205TL from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 650mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 650mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3205TL can be used for catalog matching and distributor lookup.

650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers Product overview: LM3205TL from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 650mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 650mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3205TL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM3205TL
Product Name Buck 650mA Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1226829P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details