Single High-Speed Operational Amplifier 8-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 125274-LM318PSR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 15MHz
Amplifier Type: General Purpose
Slew Rate: 70 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control
Operational Amplifier, 1 Func, 10000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 1 Circuit 8-SO
High-Speed Op Amp, 15MHz BW, 70V/µs SR, 1-Ch, SOP, 20V Product overview: LM318PSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 70V, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 70V, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM318PSR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Single High-Speed Op Amp
IC OPAMP GP 1 CIRCUIT 8SO
General Purpose Amplifier 1 Circuit 8-SO
IC OPAMP GP 1 CIRCUIT 8SO
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM318PSR | 125274-LM318PSR | LM318PSR | 296-29168-2-ND | 687-LM318PSR | LM318PSR | LM318PSR | LM318PSR | LM318PSR |
| Product Name | LM318 Single High-Speed Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM318PSR | Instrumentation, Op Amps, Buffer Amps | 15MHz 70V 20V Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 40 volts | 10 to 40 volts | 20 volts | 10 volts | |||||
| VOS | 10 millivolts | 4 millivolts | 4 millivolts | ||||||
| Quiescent Current (IQ) | 10000 microamps | ||||||||
| CMRR | 70 dB |