Operational Amplifier, 1 Func, 15000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1316566-LM318PS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 70V/µs
Gain Bandwidth Product: 15 MHz
Current - Input Bias: 150 nA
Voltage - Input Offset: 4 mV
Current - Supply: 5mA
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TEXTISLM318PS,2156-L
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 40 V
OP-AMP, 15000uV OFFSET-MAX, 15MHz BAND WIDTH, PDSO8 Product overview: LM318PS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM318PS can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SO
IC OPAMP GP 1 CIRCUIT 8SO
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM318PS | 1316566-LM318PS | 687-LM318PS | LM318PS | LM318PS |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 15MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |
| Package Type | SOIC; SOIC8 | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOP | SOIC; 8-SOIC (0.209\", 5.30mm Width) | 0degC ~ 70degC |
| Life Cycle Stage | Obsolete | Active | Active | ||
| Source Current (IS) | 5 milliamps | 5 milliamps | |||
| VOS | 4 millivolts | 4 millivolts |