The LM318-N Operational Amplifier from Texas Instruments is a precision high-speed operational amplifier designed for applications requiring wide bandwidth and high slew rate. It features a small signal bandwidth of 15 MHz and a slew rate of 50 V/Oºs, making it suitable for high-speed signal processing tasks. The device operates from dual supplies ranging from ±5V to ±20V and has an internal frequency compensation, simplifying its application without the need for external components. The LM318-N is specified for an operating temperature range of 0°C to +70°C and has a maximum bias current of 250 nA. It offers a large signal voltage gain of 25 to 200 V/mV and an input offset voltage of up to 10 mV. The amplifier is also input and output overload protected, enhancing its reliability in various applications. It is particularly useful in A/D converters, oscillators, active filters, and general-purpose amplification tasks. The LM318-N provides better AC performance compared to standard operational amplifiers, making it a strong candidate for engineers seeking high-performance amplification solutions.
Operational Amplifier 8-PDIP 0 to 70
General Purpose Amplifier 1 Circuit 8-PDIP
15MHz Op Amp, 10mV Vos, 70V/µs Slew, PDIP, 1-Ch Product overview: LM318N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 70V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 70V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM318N can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM318N | LM318N-ND | 687-LM318N | LM318N | LM318N | LM318N | LM318N |
| Product Name | LM318-N Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 15MHz 70V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 10 to 40 volts | 20 volts | 10 volts | 10 volts | |||
| VOS | 10 millivolts | 4 millivolts | 4 millivolts | ||||
| GBW | 15 MHz | 15 MHz | 15 MHz | ||||
| Slew Rate | 70 V/µs | 70 V/µs | 70 V/µs | 7.00E-5 V/µs | 70 V/µs | 70 V/µs | |
| Input Voltage Noise (Vn) | 15 nV/rt.Hz |