Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM318H LM318H

Description
Manufacturer: Texas Instruments Win Source Part Number: 071192-LM318H Packaging: Bulk Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 15MHz Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 150nA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO-99-8 Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V Operating Supply Current: 5mA Gain Bandwidth Product (GBP): 15MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071192-LM318H Packaging: Bulk Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 15MHz Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 150nA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO-99-8 Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V Operating Supply Current: 5mA Gain Bandwidth Product (GBP): 15MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM318H - 071192-LM318H - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM318H
071192-LM318H
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM318H 071192-LM318H
Manufacturer: Texas Instruments Win Source Part Number: 071192-LM318H Packaging: Bulk Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 15MHz Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 150nA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO-99-8 Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V Operating Supply Current: 5mA Gain Bandwidth Product (GBP): 15MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071192-LM318H
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 15MHz
Amplifier Type: General Purpose
Slew Rate: 70 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-99-8
Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
15MHz Operational Amplifier IC - 687-LM318H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15MHz Operational Amplifier IC
687-LM318H
15MHz Operational Amplifier IC 687-LM318H
OP-AMP, 15000uV OFFSET-MAX, 15MHz BAND WIDTH, MBCY8, METAL CAN, TO-5, 8 PIN Product overview: LM318H from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM318H can be used for catalog matching and distributor lookup.

OP-AMP, 15000uV OFFSET-MAX, 15MHz BAND WIDTH, MBCY8, METAL CAN, TO-5, 8 PIN Product overview: LM318H from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM318H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 071192-LM318H 687-LM318H
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM318H 15MHz Operational Amplifier IC
Supply Voltage (VS) 10 to 40 volts
Source Current (IS) 5 milliamps
VOS 4 millivolts
IBIAS 0.1500 µA
GBW 15 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA114 Precision Instrumentation Amplifier - INA114BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
4 suppliers
Op Amps - 2449798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details