The LM318DR is a high-speed operational amplifier in an 8-pin SOIC package, designed for applications requiring wide bandwidth and high slew rate. It operates from ±5 V to ±20 V supply voltage, has a slew rate of at least 50 V/µs, and a small-signal bandwidth of 15 MHz typical. Internal frequency compensation eliminates the need for external components in most applications. The device supports input and output overload protection and maintains pin compatibility with general-purpose operational amplifiers. It is rated for operation from 0°C to 70°C and meets RoHS standards with NIPDAU lead finish and Level-1 moisture sensitivity rating. Tape and reel packaging is configured for 2500 units per reel with a 330 mm reel diameter and 12.4 mm tape width.
Single High-Speed Operational Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
High-Speed Op Amp, 15MHz BW, 70V/µs SR, 1-Ch, SOIC, 20V Product overview: LM318DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 70V, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 70V, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM318DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019053-LM318DR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 15MHz
Amplifier Type: General Purpose
Slew Rate: 70 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 15MHz
Alternative Parts (Cross-Reference): AD797BRZ-REEL7; LM318D; LM318M/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Single High-Speed Op Amp
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM318DR | 296-24358-2-ND | 687-LM318DR | 019053-LM318DR | LM318DR | LM318DR | LM318DR | LM318DR | LM318DR |
| Product Name | LM318 Single High-Speed Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 15MHz 70V 20V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM318DR | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 40 volts | 20 volts | 10 to 40 volts | 10 volts | 10 volts | ||||
| VOS | 10 millivolts | 4 millivolts | 4 millivolts | 4 millivolts | |||||
| Quiescent Current (IQ) | 10000 microamps | ||||||||
| CMRR | 70 dB |