Single High-Speed Operational Amplifier 8-SOIC 0 to 70
Operational Amplifier, 1 Func, 10000uV Offset-Max, BIPolar, PDSO8
High-Speed Op Amp, 15MHz BW, 70V/µs SR, 1-Ch, SOIC, SM Product overview: LM318D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 70V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 70V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM318D can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
Win Source Part Number: 1357530-LM318D
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: LM318
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 5mA
Number of Circuits: 1
-3db Bandwidth: 15 MHz
Amplifier Type: General Purpose
Slew Rate: 70V/µs
Gain Bandwidth Product: 15 MHz
Current - Input Bias: 150 nA
Voltage - Input Offset: 4 mV
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 40 V
Operational Amplifiers - Op Amps Single High Speed
OP AMP, HIGH SLEW RATE, SOIC8, 318; No. of Amplifiers:1 Amplifier; Bandwidth:15MHz; Slew Rate:50V/µs; Supply Voltage Range:± 5V to ± 20V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM318D | LM318D | 687-LM318D | 296-9538-5-ND | 1357530-LM318D | LM318D | 28AH3300 | LM318D | LM318D | LM318D |
| Product Name | LM318 Single High-Speed Operational Amplifier | 15MHz 70V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, High Slew Rate, Soic8, 318; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 40 volts | 20 volts | 5 to 20 volts | 10 volts | ||||||
| VOS | 10 millivolts | 4 millivolts | 4 millivolts | |||||||
| Quiescent Current (IQ) | 10000 microamps | |||||||||
| CMRR | 70 dB |