Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - lm318d lm318d

Description
Manufacturer: Texas Instruments Win Source Part Number: 082696-lm318d Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 15MHz Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 150nA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V Operating Supply Current: 5mA Gain Bandwidth Product (GBP): 15MHz Alternative Parts (Cross-Reference): AD797BRZ-REEL7; LM318DR; LM318D; LM318M/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082696-lm318d Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 15MHz Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 150nA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V Operating Supply Current: 5mA Gain Bandwidth Product (GBP): 15MHz Alternative Parts (Cross-Reference): AD797BRZ-REEL7; LM318DR; LM318D; LM318M/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - lm318d - 082696-lm318d - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - lm318d
082696-lm318d
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - lm318d 082696-lm318d
Manufacturer: Texas Instruments Win Source Part Number: 082696-lm318d Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 15MHz Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 150nA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V Operating Supply Current: 5mA Gain Bandwidth Product (GBP): 15MHz Alternative Parts (Cross-Reference): AD797BRZ-REEL7; LM318DR; LM318D; LM318M/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082696-lm318d
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 15MHz
Amplifier Type: General Purpose
Slew Rate: 70 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 15MHz
Alternative Parts (Cross-Reference): AD797BRZ-REEL7; LM318DR; LM318D; LM318M/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 082696-lm318d
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - lm318d
Supply Voltage (VS) 10 to 40 volts
Source Current (IS) 5 milliamps
VOS 4 millivolts
IBIAS 0.1500 µA
GBW 15 MHz
Unlock Full Specs
to access all available technical data