IC, V REG, LINEAR, V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output Type:Adjustable; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH4158 |
| Product Name | Ic, V Reg, Linear, V; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 4.2 to 40 volts |