Manufacturer: Texas Instruments
Win Source Part Number: 1198586-LM317S/NOPB
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 1.5A
Family Name: LM317
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
PSRR: 64dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-3
Output Voltage MAX: 37V
Voltage Input MAX: 37V
Alternative Parts (Cross-Reference): TS317CM RNG; TS317CM RN; TS317CM;
Introduction Date: February 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, LED Lighting
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198586-LM317S/NOPB |
| Product Name | Electronic Surplus - LM317S/NOPB |