LINEAR VOLT REG, 1.25-37V, 0.5A, SOT-223; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:Adj, 500mA LDO Linear Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 53AH7054 |
| Product Name | Linear Volt Reg, 1.25-37V, 0.5A, Sot-223; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 3 to 40 volts |