REGULATOR, 3-TERM, ADJ, 4SOT223; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes
REGULATOR, 3-TERM, ADJ, 4SOT223; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3298 |
| Product Name | Regulator, 3-Term, Adj, 4Sot223; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 3 to 40 volts |