Texas Instruments Voltage Regulators - Linear LM317MQDCYR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-4
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-4
Datasheet
Datasheet Summary
Powered by GS/AI

The LM317MQDCYR is a linear voltage regulator from Quarktwin Technology Ltd. designed for adjustable output voltage ranging from 1.25 V to 37 V. It can supply output currents greater than 500 mA, making it suitable for various applications requiring stable voltage regulation. The device features internal short-circuit current limiting, thermal overload protection, and output safe-area compensation, ensuring reliable operation under various conditions. The LM317MQDCYR operates with an input-to-output differential voltage of up to 40 V and is capable of functioning effectively without the need for external capacitors unless the load is positioned far from the input filter capacitors. This regulator is particularly useful in electronic point-of-sale systems, medical applications, printers, and consumer appliances.

Datasheet Summary
Powered by GS/AI

The LM317MQDCYR is a linear voltage regulator from Quarktwin Technology Ltd. designed for adjustable output voltage ranging from 1.25 V to 37 V. It can supply output currents greater than 500 mA, making it suitable for various applications requiring stable voltage regulation. The device features internal short-circuit current limiting, thermal overload protection, and output safe-area compensation, ensuring reliable operation under various conditions. The LM317MQDCYR operates with an input-to-output differential voltage of up to 40 V and is capable of functioning effectively without the need for external capacitors unless the load is positioned far from the input filter capacitors. This regulator is particularly useful in electronic point-of-sale systems, medical applications, printers, and consumer appliances.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LM317MQDCYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM317MQDCYR
Voltage Regulators - Linear LM317MQDCYR
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-4

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LM317MQDCYR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906460P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers