VOLTAGE REGULATOR, ADJ, 1.2-37V, TO-252; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1118 |
| Product Name | Voltage Regulator, Adj, 1.2-37V, To-252; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 3 to 40 volts |