Texas Instruments Standard Linear and Logic Adjustable Linear Regulator, 1.25V To 37; Fixed Output Voltage Nom. Texas Instruments LM317MDCYR

Description
ADJUSTABLE LINEAR REGULATOR, 1.25V TO 37; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; OutputRoHS Compliant: Yes
Description
ADJUSTABLE LINEAR REGULATOR, 1.25V TO 37; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; OutputRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adjustable Linear Regulator, 1.25V To 37; Fixed Output Voltage Nom. Texas Instruments - 33AH4155 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Linear Regulator, 1.25V To 37; Fixed Output Voltage Nom. Texas Instruments
33AH4155
Adjustable Linear Regulator, 1.25V To 37; Fixed Output Voltage Nom. Texas Instruments 33AH4155
ADJUSTABLE LINEAR REGULATOR, 1.25V TO 37; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; OutputRoHS Compliant: Yes

ADJUSTABLE LINEAR REGULATOR, 1.25V TO 37; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4155
Product Name Adjustable Linear Regulator, 1.25V To 37; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details