Texas Instruments Standard Linear and Logic Linear Volt Reg, 1.25V To 32V, Sot89-3; Fixed Output Voltage Nom. Texas Instruments LM317LIPK

Description
LINEAR VOLT REG, 1.25V TO 32V, SOT89-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:32V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes
Description
LINEAR VOLT REG, 1.25V TO 32V, SOT89-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:32V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 1.25V To 32V, Sot89-3; Fixed Output Voltage Nom. Texas Instruments - 33AH4152 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 1.25V To 32V, Sot89-3; Fixed Output Voltage Nom. Texas Instruments
33AH4152
Linear Volt Reg, 1.25V To 32V, Sot89-3; Fixed Output Voltage Nom. Texas Instruments 33AH4152
LINEAR VOLT REG, 1.25V TO 32V, SOT89-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:32V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

LINEAR VOLT REG, 1.25V TO 32V, SOT89-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:32V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

Supplier's Site
Ic, Voltage Regulator; Fixed Output Voltage Nom. Texas Instruments - 33AH4151 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Voltage Regulator; Fixed Output Voltage Nom. Texas Instruments
33AH4151
Ic, Voltage Regulator; Fixed Output Voltage Nom. Texas Instruments 33AH4151
IC, VOLTAGE REGULATOR; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:32V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output Type:Adjustable; RoHS Compliant: Yes

IC, VOLTAGE REGULATOR; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:32V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output Type:Adjustable; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4152
Product Name Linear Volt Reg, 1.25V To 32V, Sot89-3; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 5 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details