V REG, 35VIN, 0.1A, 0.01%, ADJ, 3TO92; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:32V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3294 |
| Product Name | V Reg, 35Vin, 0.1A, 0.01%, Adj, 3To92; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 5 to 35 volts |