VOLTAGE REGULATOR, ADJ, 1.2-32V, SOT-89; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:32V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1117 |
| Product Name | Voltage Regulator, Adj, 1.2-32V, Sot-89; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 5 to 35 volts |