Texas Instruments Standard Linear and Logic Ic, Adj Linear Reg, 1.2V To 32V, 8-Soic; Fixed Output Voltage Nom. Texas Instruments LM317LCDR

Description
IC, ADJ LINEAR REG, 1.2V TO 32V, 8-SOIC; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:32V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes
Description
IC, ADJ LINEAR REG, 1.2V TO 32V, 8-SOIC; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:32V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Adj Linear Reg, 1.2V To 32V, 8-Soic; Fixed Output Voltage Nom. Texas Instruments - 28AH3292 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adj Linear Reg, 1.2V To 32V, 8-Soic; Fixed Output Voltage Nom. Texas Instruments
28AH3292
Ic, Adj Linear Reg, 1.2V To 32V, 8-Soic; Fixed Output Voltage Nom. Texas Instruments 28AH3292
IC, ADJ LINEAR REG, 1.2V TO 32V, 8-SOIC; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:32V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

IC, ADJ LINEAR REG, 1.2V TO 32V, 8-SOIC; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:32V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3292
Product Name Ic, Adj Linear Reg, 1.2V To 32V, 8-Soic; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 5 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details