ADJUSTABLE LINEAR REGULATOR, 1.25V TO 37V TO-263-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; No. of Pins:3Pins RoHS Compliant: Yes
V REG, 37VIN, 1.5A, 0.1%, ADJ, 3TO263; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes
V REG, 37VIN, 1.5A, 0.1%, ADJ, 3TO263; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26M9818 |
| Product Name | Adjustable Linear Regulator, 1.25V To 37V To-263-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 3 to 40 volts |