LINEAR, ADJ, 1.2V-37V, 1.5A, METAL CAN-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; OutputRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7245 |
| Product Name | Linear, Adj, 1.2V-37V, 1.5A, Metal Can-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 4.2 to 40 volts |