Texas Instruments Standard Linear and Logic V Reg, 1A, 0.02%, 1.2-37V, 4Sot223; Fixed Output Voltage Nom. Texas Instruments LM317EMP/NOPB

Description
V REG, 1A, 0.02%, 1.2-37V, 4SOT223; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1A; Output RoHS Compliant: Yes
Description
V REG, 1A, 0.02%, 1.2-37V, 4SOT223; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg, 1A, 0.02%, 1.2-37V, 4Sot223; Fixed Output Voltage Nom. Texas Instruments - 53AH7053 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1A, 0.02%, 1.2-37V, 4Sot223; Fixed Output Voltage Nom. Texas Instruments
53AH7053
V Reg, 1A, 0.02%, 1.2-37V, 4Sot223; Fixed Output Voltage Nom. Texas Instruments 53AH7053
V REG, 1A, 0.02%, 1.2-37V, 4SOT223; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1A; Output RoHS Compliant: Yes

V REG, 1A, 0.02%, 1.2-37V, 4SOT223; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1A; Output RoHS Compliant: Yes

Supplier's Site
V Reg, 1A, 0.02%, 1.2-37V, 4Sot223; Fixed Output Voltage Nom. Texas Instruments - 33AH4145 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1A, 0.02%, 1.2-37V, 4Sot223; Fixed Output Voltage Nom. Texas Instruments
33AH4145
V Reg, 1A, 0.02%, 1.2-37V, 4Sot223; Fixed Output Voltage Nom. Texas Instruments 33AH4145
V REG, 1A, 0.02%, 1.2-37V, 4SOT223; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:LM117; LM317N; Output Current:1A; RoHS Compliant: Yes

V REG, 1A, 0.02%, 1.2-37V, 4SOT223; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:LM117; LM317N; Output Current:1A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 53AH7053
Product Name V Reg, 1A, 0.02%, 1.2-37V, 4Sot223; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 4.2 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details