Texas Instruments Standard Linear and Logic Ldo, Adj, 1.25V-37V, 1.5A, Sot-223-4 Rohs Compliant Texas Instruments LM317DCYR

Description
LDO, ADJ, 1.25V-37V, 1.5A, SOT-223-4 ROHS COMPLIANT: YES
Description
LDO, ADJ, 1.25V-37V, 1.5A, SOT-223-4 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.25V-37V, 1.5A, Sot-223-4 Rohs Compliant Texas Instruments - 28AH3290 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25V-37V, 1.5A, Sot-223-4 Rohs Compliant Texas Instruments
28AH3290
Ldo, Adj, 1.25V-37V, 1.5A, Sot-223-4 Rohs Compliant Texas Instruments 28AH3290
LDO, ADJ, 1.25V-37V, 1.5A, SOT-223-4 ROHS COMPLIANT: YES

LDO, ADJ, 1.25V-37V, 1.5A, SOT-223-4 ROHS COMPLIANT: YES

Supplier's Site
Linear Volt Reg, 1.5A, 1.25V-37V, Sot223; Fixed Output Voltage Nom. Texas Instruments - 33AH4144 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 1.5A, 1.25V-37V, Sot223; Fixed Output Voltage Nom. Texas Instruments
33AH4144
Linear Volt Reg, 1.5A, 1.25V-37V, Sot223; Fixed Output Voltage Nom. Texas Instruments 33AH4144
LINEAR VOLT REG, 1.5A, 1.25V-37V, SOT223; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

LINEAR VOLT REG, 1.5A, 1.25V-37V, SOT223; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH3290 33AH4144
Product Name Ldo, Adj, 1.25V-37V, 1.5A, Sot-223-4 Rohs Compliant Texas Instruments Linear Volt Reg, 1.5A, 1.25V-37V, Sot223; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details