LINEAR VOLT REGULATOR, 1.25-37V, TO252-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:Adj, 1.5A LDO Linear Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1115 |
| Product Name | Linear Volt Regulator, 1.25-37V, To252-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 4.2 to 40 volts |