Texas Instruments Standard Linear and Logic Ic, Linear Voltage Regulator; Fixed Output Voltage Nom. Texas Instruments LM317AEMPX/NOPB

Description
IC, LINEAR VOLTAGE REGULATOR; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1A; Output RoHS Compliant: Yes
Description
IC, LINEAR VOLTAGE REGULATOR; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Linear Voltage Regulator; Fixed Output Voltage Nom. Texas Instruments - 28AH3288 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Voltage Regulator; Fixed Output Voltage Nom. Texas Instruments
28AH3288
Ic, Linear Voltage Regulator; Fixed Output Voltage Nom. Texas Instruments 28AH3288
IC, LINEAR VOLTAGE REGULATOR; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1A; Output RoHS Compliant: Yes

IC, LINEAR VOLTAGE REGULATOR; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3288
Product Name Ic, Linear Voltage Regulator; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 4.2 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details