Differential Comparator With Strobes 8-TSSOP 0 to 70
High Speed Comparator, 30V, 1-Ch, 8-TSSOP, TTL Out Product overview: LM311PWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM311PWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198516-LM311PWRG4
Packaging: Tape and Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 50mA
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Voltage - Input Offset (Maximum): 7.5mV at ±15V
Current - Input Bias (Maximum): 0.25μA at ±15V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LM311
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V
Current - Quiescent (Maximum): 7.5mA
IC DIFF COMPARATOR STROBE 8TSSOP
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM311PWRG4 | 692-LM311PWRG4 | 1198516-LM311PWRG4 | LM311PWRG4 | LM311PWRG4 |
| Product Name | LM311 Differential Comparator With Strobes | 30V TSSOP Linear Comparator IC | Linear - Linear - Comparators - LM311PWRG4 | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | ||
| VOS | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |