Differential Comparator With Strobes 8-TSSOP 0 to 70
LM311 HIGH SPEED, 30V, DIFFERENT Product overview: LM311PW from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM311PW can be used for catalog matching and distributor lookup.
Win Source Part Number: 1069975-LM311PW
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tube
Standard Package: 150
Mounting: SMD (SMT)
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 7.5mA
Voltage - Supply, Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.25µA @ ±15V
Current - Output (Typ): 50mA
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): LM311PWR; LM311PWRG4; LM2903PWR; LM2903YPT; LM2903YST; LM2903PTLM 311 PW;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM311PWE4-ND,LM311PW
Base Product Number: LM311
Comparator Single 15V/30V 8-Pin TSSOP
Comparator Single 15V/30V 8-Pin TSSOP
Comparator, 1 Func, 7500uV Offset-Max, 115ns Response Time, BIPolar, PDSO8
Comparator, 1 Func, 7500uV Offset-Max, 115ns Response Time, BIPolar, PDSO8
IC DIFF COMPARATOR STROBE 8TSSOP
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-TSSOP
Analog Comparators Single Strobed Differential
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM311PW | 692-LM311PW | 1069975-LM311PW | 6612804 | LM311PW | LM311PW | LM311PW | LM311PW |
| Product Name | LM311 Differential Comparator With Strobes | 30V Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.5 to 30 volts | |||||||
| VOS | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Logic Output | Open Collector, Open Drain | TTL; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | Open collector/emitter |