Texas Instruments LM311 Differential Comparator With Strobes LM311PSR

Description
Differential Comparator With Strobes 8-SO 0 to 70
Request a Quote Datasheet
Description
Differential Comparator With Strobes 8-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM311 Differential Comparator With Strobes - LM311PSR - Texas Instruments
Dallas, TX, United States
LM311 Differential Comparator With Strobes
LM311PSR
LM311 Differential Comparator With Strobes LM311PSR
Differential Comparator With Strobes 8-SO 0 to 70

Differential Comparator With Strobes 8-SO 0 to 70

Buy Now Datasheet
Linear - Linear - Comparators - LM311PSR - 019020-LM311PSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM311PSR
019020-LM311PSR
Linear - Linear - Comparators - LM311PSR 019020-LM311PSR
Manufacturer: Texas Instruments Win Source Part Number: 019020-LM311PSR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Current - Quiescent (Max): 7.5mA Voltage - Input Offset (Max): 7.5mV @ ±15V Current - Input Bias (Max): 0.25μA @ ±15V Current - Output (Typ): 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019020-LM311PSR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 7.5mA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.25μA @ ±15V
Current - Output (Typ): 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V Linear Comparator IC
692-LM311PSR
30V Linear Comparator IC 692-LM311PSR
Differential Comparator, 30V, 165ns, 1-Ch, SOP, Bipolar Product overview: LM311PSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM311PSR can be used for catalog matching and distributor lookup.

Differential Comparator, 30V, 165ns, 1-Ch, SOP, Bipolar Product overview: LM311PSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM311PSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM311PSR - Rochester Electronics
Newburyport, MA, United States
Comparator, 1 Func, 7500uV Offset-Max, 115ns Response Time, BIPolar, PDSO8

Comparator, 1 Func, 7500uV Offset-Max, 115ns Response Time, BIPolar, PDSO8

Supplier's Site Datasheet
Comparators - LM311PSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM311PSR
Comparators LM311PSR
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SO

Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SO

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
LM311PSR
Analog Comparators LM311PSR
Analog Comparators Single Strobed Differential

Analog Comparators Single Strobed Differential

Buy Now Datasheet
Linear - Comparators - LM311PSR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM311PSR
Linear - Comparators LM311PSR
IC COMPARATR DIFF W/STROBES 8SO

IC COMPARATR DIFF W/STROBES 8SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Operational Amplifiers Analog Comparators
Product Number LM311PSR 019020-LM311PSR 692-LM311PSR LM311PSR LM311PSR LM311PSR LM311PSR
Product Name LM311 Differential Comparator With Strobes Linear - Linear - Comparators - LM311PSR 30V Linear Comparator IC Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3.5 to 30 volts 3.5 to 30 volts 3.5 to 30 volts
VOS 7.5 millivolts 7.5 millivolts 7.5 millivolts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data