The LM311-N is a voltage comparator designed to operate from a single 5V supply or dual ±15V supplies, with output compatibility with TTL, DTL, RTL, and MOS circuits, capable of driving loads up to 50mA at voltages up to 50V. It is available in an 8-pin PDIP package, with an operating temperature range of 0°C to 70°C. The device has a typical response time of 200 ns, input bias current of 100 to 250 nA, input offset voltage of up to 7.5 mV, and power consumption of 135 mW at ±15V. Strobe and offset balancing features are provided, and the output can be wired-OR'ed or referenced to any supply rail.
Voltage Comparator 8-PDIP 0 to 70
COMPARATOR, 10000uV OFFSET-MAX, 200ns RESPONSE TIME, PDIP8, PLASTIC, DIP-8 Product overview: LM311N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM311N can be used for catalog matching and distributor lookup.
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-PDIP
IC VOLTAGE COMPARATOR 8-DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM311N | 692-LM311N | LM311N | LM311N |
| Product Name | LM311-N Voltage Comparator | DIP Linear Comparator IC | Comparators | Linear - Comparators |
| Supply Voltage (VS) | 5 to 36 volts | |||
| VOS | 7.5 millivolts | 7.5 millivolts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Logic Output | Open Collector, Open Drain |