Voltage Comparator 8-TO-99 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 298721-LM311H
Packaging: Bulk
Type: General Purpose
Mounting: Through Hole
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 7.5mA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.25μA @ ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-99-8
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
LM311 - MIL Voltage Comparator
LM311 - MIL Voltage Comparator
Analog Comparators Voltage Comparator 8-TO-99 0 to 70
IC VOLTAGE COMPARATOR TO-99-8
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL TO-99-8
| Texas Instruments | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM311H | 298721-LM311H | LM311H | LM311H | LM311H | LM311H | LM311H |
| Product Name | LM311-N Voltage Comparator | Linear - Linear - Comparators - LM311H | Analog Comparators | Linear - Comparators | Comparators | Comparators | |
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | |||||
| VOS | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL |