Voltage Comparator 8-TO-99 0 to 70
Comparator, 1 Func, 10000uV Offset-Max, 200ns Response Time, BIPolar, MBCY8
Comparator, 1 Func, 10000uV Offset-Max, 200ns Response Time, BIPolar, MBCY8
Voltage Comparator, 1 Element, TO-99, 36V, 200ns Product overview: LM311H/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM311H/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 130399-LM311H/NOPB
Packaging: Bulk
Type: General Purpose
Mounting: Through Hole
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 7.5mA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.25μA @ ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-99-8
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC VOLTAGE COMPARATOR TO-99-8
Analog Comparators Hi Perf Volt Comp
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL TO-99-8
COMPARATOR, SINGLE, 200NS, TO-99-8; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:5V to 36V; Comparator Case Style:TO-99; No. of Pins:8Pins; IC Output Type:Open Collector,RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM311H/NOPB | LM311H/NOPB | 692-LM311H/NOPB | 130399-LM311H/NOPB | LM311H/NOPB | LM311H/NOPB | LM311H/NOPB | 26AJ7244 |
| Product Name | LM311-N Voltage Comparator | 36V Linear Comparator IC | Linear - Linear - Comparators - LM311H/NOPB | Linear - Comparators | Analog Comparators | Comparators | Comparator, Single, 200Ns, To-99-8; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | ||||
| VOS | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL |