The LM311 is a single high-speed voltage comparator designed to operate from a wide range of power-supply voltages, including single 5-V supplies, with a response time of 165 ns. It features strobe capability, offset balancing, and output levels compatible with TTL and MOS circuits. The LM311DRG4 variant is housed in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and operates over a temperature range of 0 °C to 70 °C. The output can drive loads referenced to ground or supply voltages up to 50 V at 50 mA, with all inputs and outputs isolatable from system ground.
Differential Comparator With Strobes 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1198514-LM311DRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: MOS, Open-Collector, Open-Emitter, TTL
Number of Elements: 1
Family Name: LM311
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): 3.5 V ~ 30 V, ±1.75 V ~ 15 V
Maximum Quiescent Current: 7.5mA
Voltage - Input Offset (Maximum): 7.5mV @ ±15V
Current - Input Bias (Maximum): 0.25μA @ ±15V
Alternative Parts (Cross-Reference): LM311DR; LM311Y; LM311PE4;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
High Speed Differential Comparator, 30V, 165ns, 1-Ch, SOIC Product overview: LM311DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM311DRG4 can be used for catalog matching and distributor lookup.
Comparator General Purpose MOS, Open-Collector, Open-Emitter, TTL 8-SOIC
IC DIFF COMPARATOR STROBE 8-SOIC
Analog Comparators Single Strobed Differential
COMPARATOR, CMOS/TTL, 115NS, SOIC-8; Comparator Type:Differential; No. of Comparators:1 Comparator; Response Time:115ns; Supply Voltage Range:3.5V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM311DRG4 | 1198514-LM311DRG4 | 692-LM311DRG4 | LM311DRG4 | LM311DRG4 | LM311DRG4 | 52AH7179 |
| Product Name | LM311 Differential Comparator With Strobes | Linear - Linear - Comparators - LM311DRG4 | 30V SOIC Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | Comparator, Cmos/ttl, 115Ns, Soic-8; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | ||||
| VOS | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |