Comparator Type:Differential; No. of Comparators:1 Comparator; Response Time:115ns; Supply Voltage Range:3.5V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open Collector / Drain, TTL RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 15AC3253 |
| Product Name | Comparator Type Texas Instruments |
| RoHS Compliant | RoHS |