Manufacturer: Texas Instruments
Win Source Part Number: 1198512-LM311D
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Output Type: MOS, Open-Collector, Open-Emitter, TTL
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 7.5mV at ±15V
Current - Input Bias (Maximum): 0.25μA at ±15V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Signal Processing, Automation & Process Control
Family Part Number: LM311
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V
Current - Quiescent (Maximum): 7.5mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198512-LM311D |
| Product Name | Electronic Surplus - LM311D |