Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM310H LM310H

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198509-LM310H Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198509-LM310H Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM310H - 1198509-LM310H - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM310H
1198509-LM310H
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM310H 1198509-LM310H
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198509-LM310H Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1198509-LM310H
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-LM310H
Operational Amplifier IC 687-LM310H
BUFFER AMPLIFIER, MBCY8, METAL CAN, TO-5, 8 PIN Product overview: LM310H from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM310H can be used for catalog matching and distributor lookup.

BUFFER AMPLIFIER, MBCY8, METAL CAN, TO-5, 8 PIN Product overview: LM310H from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM310H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM310H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM310H
Instrumentation, OP Amps, Buffer Amps LM310H
General Purpose Amplifier 1 Circuit TO-99-8

General Purpose Amplifier 1 Circuit TO-99-8

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM310H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM310H
Instrumentation, OP Amps, Buffer Amps LM310H
General Purpose Amplifier 1 Circuit TO-99-8

General Purpose Amplifier 1 Circuit TO-99-8

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM310H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM310H
Integrated Circuits (ICs) - Linear - Amplifiers LM310H
IC OP AMP VOLTAGE FOLLOWER TO-99

IC OP AMP VOLTAGE FOLLOWER TO-99

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1198509-LM310H 687-LM310H LM310H LM310H
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM310H Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Slew Rate 30 V/µs 30 V/µs 3.00E-5 V/µs
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Rail/Tube TO-99-8 Metal Can TO-99-8 Metal Can
Standards RoHS
Source Current (IS) 3.9 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3606BG - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 0.1000 MHz
View Details
Op Amps - 2484254P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers