Texas Instruments Standard Linear and Logic Buck 2.5A 42V 7V Step-Down DC-DC Converter IC LM3102MH/NOPB

Description
2.5A DC-DC Step-Down Regulator, 4.5-42V In, 0.8-7V Out, 1MHz Product overview: LM3102MH/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5A, 42V, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5A, 42V, 7V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3102MH/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5A DC-DC Step-Down Regulator, 4.5-42V In, 0.8-7V Out, 1MHz Product overview: LM3102MH/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5A, 42V, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5A, 42V, 7V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3102MH/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2.5A 42V 7V Step-Down DC-DC Converter IC
739-LM3102MH/NOPB
Buck 2.5A 42V 7V Step-Down DC-DC Converter IC 739-LM3102MH/NOPB
2.5A DC-DC Step-Down Regulator, 4.5-42V In, 0.8-7V Out, 1MHz Product overview: LM3102MH/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5A, 42V, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5A, 42V, 7V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3102MH/NOPB can be used for catalog matching and distributor lookup.

2.5A DC-DC Step-Down Regulator, 4.5-42V In, 0.8-7V Out, 1MHz Product overview: LM3102MH/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5A, 42V, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5A, 42V, 7V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3102MH/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM3102MH/NOPB
Product Name Buck 2.5A 42V 7V Step-Down DC-DC Converter IC
Package Type Other; HTSSOP
Output Voltage 7 volts
Input Voltage 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228014P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details