Texas Instruments 1MHz Operational Amplifier IC LM308AH

Description
OP-AMP, 730uV OFFSET-MAX, 1MHz BAND WIDTH, MBCY8, METAL CAN-8 Product overview: LM308AH from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM308AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OP-AMP, 730uV OFFSET-MAX, 1MHz BAND WIDTH, MBCY8, METAL CAN-8 Product overview: LM308AH from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM308AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MHz Operational Amplifier IC - 687-LM308AH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz Operational Amplifier IC
687-LM308AH
1MHz Operational Amplifier IC 687-LM308AH
OP-AMP, 730uV OFFSET-MAX, 1MHz BAND WIDTH, MBCY8, METAL CAN-8 Product overview: LM308AH from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM308AH can be used for catalog matching and distributor lookup.

OP-AMP, 730uV OFFSET-MAX, 1MHz BAND WIDTH, MBCY8, METAL CAN-8 Product overview: LM308AH from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM308AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM308AH - 206342-LM308AH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM308AH
206342-LM308AH
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM308AH 206342-LM308AH
Manufacturer: Texas Instruments Win Source Part Number: 206342-LM308AH Packaging: Bulk Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Current - Input Bias: 1.5nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO-99-8 Supply Voltage - Operating: ±2 V to 18 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206342-LM308AH
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Current - Input Bias: 1.5nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-99-8
Supply Voltage - Operating: ±2 V to 18 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LM308AH 206342-LM308AH
Product Name 1MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM308AH
Slew Rate 0.3000 V/µs
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type Box TO-99-8
Supply Voltage (VS) 2 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
Op Amps - 1906293P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SO
Number of Pins 14
View Details
Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Rail-to-Rail FET Input Operational Amplifier - ALD1704BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers