Texas Instruments 2MHz DIP Operational Amplifier IC LM3080N

Description
OP-AMP, 6000uV OFFSET-MAX, 2MHz BAND WIDTH, PDIP8, 0.300 INCH, PLASTIC, DIP-8 Product overview: LM3080N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM3080N can be used for catalog matching and distributor lookup.
Request a Quote
Description
OP-AMP, 6000uV OFFSET-MAX, 2MHz BAND WIDTH, PDIP8, 0.300 INCH, PLASTIC, DIP-8 Product overview: LM3080N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM3080N can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2MHz DIP Operational Amplifier IC
687-LM3080N
2MHz DIP Operational Amplifier IC 687-LM3080N
OP-AMP, 6000uV OFFSET-MAX, 2MHz BAND WIDTH, PDIP8, 0.300 INCH, PLASTIC, DIP-8 Product overview: LM3080N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM3080N can be used for catalog matching and distributor lookup.

OP-AMP, 6000uV OFFSET-MAX, 2MHz BAND WIDTH, PDIP8, 0.300 INCH, PLASTIC, DIP-8 Product overview: LM3080N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM3080N can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM3080N - 82957-LM3080N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM3080N
82957-LM3080N
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM3080N 82957-LM3080N
Manufacturer: Texas Instruments Win Source Part Number: 82957-LM3080N Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 82957-LM3080N
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LM3080N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM3080N
Integrated Circuits (ICs) - Linear - Amplifiers LM3080N
IC OP TRANSCONDUCTIVE AMP 8DIP

IC OP TRANSCONDUCTIVE AMP 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM3080N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM3080N
Instrumentation, OP Amps, Buffer Amps LM3080N
Transconductance Amplifier 1 Circuit Push-Pull 8-MDIP

Transconductance Amplifier 1 Circuit Push-Pull 8-MDIP

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM3080N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM3080N
Instrumentation, OP Amps, Buffer Amps LM3080N
Transconductance Amplifier 1 Circuit Push-Pull 8-MDIP

Transconductance Amplifier 1 Circuit Push-Pull 8-MDIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM3080N 82957-LM3080N LM3080N LM3080N
Product Name 2MHz DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM3080N Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type Rail/Tube Through Hole DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage (VS) 4 volts
Slew Rate 5.00E-5 V/µs 50 V/µs
Life Cycle Stage Removed Removed; Obsolete
Standards RoHS
Unlock Full Specs
to access all available technical data