The LM306 is a high-speed voltage comparator with differential inputs, a 100 mA sink-current output, and two strobe inputs for control of the output state. It operates from 0°C to 70°C and is available in an 8-pin PDIP package measuring 506 mm in length and 13.97 mm in width. The device supports a negative supply voltage between −3 V and −12 V and features short-circuit and surge protection. The output can drive 10 TTL loads directly.
Single, Strobed, High Speed Differential Comparator with Push-Pull Outputs 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 105230-LM306PE4
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 10mA
Voltage - Input Offset (Max): 5mV @ ±12V
Current - Input Bias (Max): 40μA @ ±12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±7.5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Diff Comparator IC, 28ns, 92dB, 7.5-12V Dual, PDIP Product overview: LM306PE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM306PE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM306PE4 | 105230-LM306PE4 | 692-LM306PE4 |
| Product Name | LM306 Single, Strobed, High Speed Differential Comparator with Push-Pull Outputs | Linear - Linear - Comparators - LM306PE4 | Dual 12V Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 10 to 24 volts | 7.5 to 12 volts | 15 to 24 volts |
| VOS | 5 millivolts | 5 millivolts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |